Capital Lighting, Inc. 42052MIZ Pendants-Drum Shade 642642

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.65 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 13.5 Product Name: Three Light Pendant UPC: 783927323932 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.65 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 13.5 Product Name: Three Light Pendant UPC: 783927323932 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
42052MIZ Pendants-Drum Shade - 642642 - Capital Lighting, Inc.
Columbus, OH, USA
42052MIZ Pendants-Drum Shade
642642
42052MIZ Pendants-Drum Shade 642642
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.65 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 13.5 Product Name: Three Light Pendant UPC: 783927323932 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 24.65
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mission Bronze
Weight: 13.5
Product Name: Three Light Pendant
UPC: 783927323932
Category: Pendants
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642642
Product Name 42052MIZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details