Capital Lighting, Inc. 42381AP Mid. Chandeliers-Candle 642636

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Five Light Chandelier UPC: 783927325035 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Five Light Chandelier UPC: 783927325035 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42381AP Mid. Chandeliers-Candle - 642636 - Capital Lighting, Inc.
Columbus, OH, USA
42381AP Mid. Chandeliers-Candle
642636
42381AP Mid. Chandeliers-Candle 642636
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Five Light Chandelier UPC: 783927325035 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 15
Product Name: Five Light Chandelier
UPC: 783927325035
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642636
Product Name 42381AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details