Capital Lighting, Inc. 42386AP Semi-Flush Mts.-Drum Shade 642635

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Pewter Weight: 7 Product Name: Three Light Semi Flush UPC: 783927325080 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Pewter Weight: 7 Product Name: Three Light Semi Flush UPC: 783927325080 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42386AP Semi-Flush Mts.-Drum Shade - 642635 - Capital Lighting, Inc.
Columbus, OH, USA
42386AP Semi-Flush Mts.-Drum Shade
642635
42386AP Semi-Flush Mts.-Drum Shade 642635
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Pewter Weight: 7 Product Name: Three Light Semi Flush UPC: 783927325080 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Pewter
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927325080
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642635
Product Name 42386AP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details