Capital Lighting, Inc. 42384AP Mini Pendants-Drum Shades 642630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927325066 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927325066 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42384AP Mini Pendants-Drum Shades - 642630 - Capital Lighting, Inc.
Columbus, OH, USA
42384AP Mini Pendants-Drum Shades
642630
42384AP Mini Pendants-Drum Shades 642630
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927325066 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.13
Bulb
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 2.3
Product Name: One Light Mini Pendant
UPC: 783927325066
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642630
Product Name 42384AP Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details