Capital Lighting, Inc. 42545CH Mid. Chandeliers-Candle 642625

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 783927323659 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 783927323659 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
42545CH Mid. Chandeliers-Candle - 642625 - Capital Lighting, Inc.
Columbus, OH, USA
42545CH Mid. Chandeliers-Candle
642625
42545CH Mid. Chandeliers-Candle 642625
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 783927323659 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 18
Product Name: Six Light Chandelier
UPC: 783927323659
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642625
Product Name 42545CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details