Capital Lighting, Inc. 42536CTZ Sconces-Single Glass 642624

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 5.15 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927323673 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 5.15 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927323673 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42536CTZ Sconces-Single Glass - 642624 - Capital Lighting, Inc.
Columbus, OH, USA
42536CTZ Sconces-Single Glass
642624
42536CTZ Sconces-Single Glass 642624
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 5.15 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colton Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 783927323673 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 5.15
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Colton Bronze
Weight: 4
Product Name: One Light Wall Fixture
UPC: 783927323673
Category: Wall Fixtures
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642624
Product Name 42536CTZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details