Capital Lighting, Inc. 42472SRM Mid. Chandeliers-Glass Up 642614

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sunrise Mist Weight: 42 Product Name: Nine Light Chandelier UPC: 783927324069 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 40``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sunrise Mist Weight: 42 Product Name: Nine Light Chandelier UPC: 783927324069 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 40``

Suppliers

Company
Product
Description
Supplier Links
42472SRM Mid. Chandeliers-Glass Up - 642614 - Capital Lighting, Inc.
Columbus, OH, USA
42472SRM Mid. Chandeliers-Glass Up
642614
42472SRM Mid. Chandeliers-Glass Up 642614
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Sunrise Mist Weight: 42 Product Name: Nine Light Chandelier UPC: 783927324069 Category: Chandeliers Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 40``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Sunrise Mist
Weight: 42
Product Name: Nine Light Chandelier
UPC: 783927324069
Category: Chandeliers
Glass: Pearlized Art
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 40``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642614
Product Name 42472SRM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details