Capital Lighting, Inc. 3873PN-505 Mid. Chandeliers-Drum Shades 642586

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069608 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069608 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3873PN-505 Mid. Chandeliers-Drum Shades - 642586 - Capital Lighting, Inc.
Columbus, OH, USA
3873PN-505 Mid. Chandeliers-Drum Shades
642586
3873PN-505 Mid. Chandeliers-Drum Shades 642586
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069608 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 50.00
Bulb
Type: G19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 841224069608
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642586
Product Name 3873PN-505 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details