Capital Lighting, Inc. 3877PN-491 Island/Pool Table-Drum Shades 642585

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.00 Extension: 12 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Fixture UPC: 841224069615 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.00 Extension: 12 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Fixture UPC: 841224069615 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3877PN-491 Island/Pool Table-Drum Shades - 642585 - Capital Lighting, Inc.
Columbus, OH, USA
3877PN-491 Island/Pool Table-Drum Shades
642585
3877PN-491 Island/Pool Table-Drum Shades 642585
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.00 Extension: 12 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Fixture UPC: 841224069615 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 51.00
Extension: 12
Bulb
Type: G19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Island Fixture
UPC: 841224069615
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642585
Product Name 3877PN-491 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details