Capital Lighting, Inc. 3873PN-490 Mid. Chandeliers-Drum Shades 642584

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069592 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069592 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3873PN-490 Mid. Chandeliers-Drum Shades - 642584 - Capital Lighting, Inc.
Columbus, OH, USA
3873PN-490 Mid. Chandeliers-Drum Shades
642584
3873PN-490 Mid. Chandeliers-Drum Shades 642584
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.00 Bulb Type: G19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224069592 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 50.00
Bulb
Type: G19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 841224069592
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642584
Product Name 3873PN-490 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details