Capital Lighting, Inc. 9934DW Lamps-Table Lamps 642578

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 10.01 Product Name: One Light Table Lamp UPC: 014817403800 Category: Lamps Glass: Coco Color Taffeta Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 10.01 Product Name: One Light Table Lamp UPC: 014817403800 Category: Lamps Glass: Coco Color Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9934DW Lamps-Table Lamps - 642578 - Capital Lighting, Inc.
Columbus, OH, USA
9934DW Lamps-Table Lamps
642578
9934DW Lamps-Table Lamps 642578
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 10.01 Product Name: One Light Table Lamp UPC: 014817403800 Category: Lamps Glass: Coco Color Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut
Weight: 10.01
Product Name: One Light Table Lamp
UPC: 014817403800
Category: Lamps
Glass: Coco Color Taffeta
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642578
Product Name 9934DW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details