Capital Lighting, Inc. 9930PN Lamps-Table Lamps 642575

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.39 Product Name: One Light Table Lamp UPC: 014817403794 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.39 Product Name: One Light Table Lamp UPC: 014817403794 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9930PN Lamps-Table Lamps - 642575 - Capital Lighting, Inc.
Columbus, OH, USA
9930PN Lamps-Table Lamps
642575
9930PN Lamps-Table Lamps 642575
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.39 Product Name: One Light Table Lamp UPC: 014817403794 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 5.39
Product Name: One Light Table Lamp
UPC: 014817403794
Category: Lamps
Glass: Eggshell Shantung
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642575
Product Name 9930PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details