Capital Lighting, Inc. 9929PN Lamps-Table Lamps 642572

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Table Lamp UPC: 014817403787 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Table Lamp UPC: 014817403787 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9929PN Lamps-Table Lamps - 642572 - Capital Lighting, Inc.
Columbus, OH, USA
9929PN Lamps-Table Lamps
642572
9929PN Lamps-Table Lamps 642572
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5.28 Product Name: Two Light Table Lamp UPC: 014817403787 Category: Lamps Glass: Eggshell Shantung Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5.28
Product Name: Two Light Table Lamp
UPC: 014817403787
Category: Lamps
Glass: Eggshell Shantung
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642572
Product Name 9929PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details