Capital Lighting, Inc. 9927PN/BMB Lamps-Table Lamps 642571

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 7.59 Product Name: One Light Table Torchiere UPC: 014817403749 Category: Lamps Glass: Tiger Eye Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 7.59 Product Name: One Light Table Torchiere UPC: 014817403749 Category: Lamps Glass: Tiger Eye Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9927PN/BMB Lamps-Table Lamps - 642571 - Capital Lighting, Inc.
Columbus, OH, USA
9927PN/BMB Lamps-Table Lamps
642571
9927PN/BMB Lamps-Table Lamps 642571
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 7.59 Product Name: One Light Table Torchiere UPC: 014817403749 Category: Lamps Glass: Tiger Eye Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 7.59
Product Name: One Light Table Torchiere
UPC: 014817403749
Category: Lamps
Glass: Tiger Eye
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642571
Product Name 9927PN/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details