Capital Lighting, Inc. 9928PN/BMB Lamps-Table Lamps 642570

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817403756 Category: Lamps Glass: Black Shantung Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817403756 Category: Lamps Glass: Black Shantung Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9928PN/BMB Lamps-Table Lamps - 642570 - Capital Lighting, Inc.
Columbus, OH, USA
9928PN/BMB Lamps-Table Lamps
642570
9928PN/BMB Lamps-Table Lamps 642570
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6.38 Product Name: One Light Table Lamp UPC: 014817403756 Category: Lamps Glass: Black Shantung Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6.38
Product Name: One Light Table Lamp
UPC: 014817403756
Category: Lamps
Glass: Black Shantung
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642570
Product Name 9928PN/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details