Capital Lighting, Inc. 9945CAG/DAB Lamps-Table Lamps 642567

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cafe Au Lait Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404012 Category: Lamps Glass: Desert Linen Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cafe Au Lait Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404012 Category: Lamps Glass: Desert Linen Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9945CAG/DAB Lamps-Table Lamps - 642567 - Capital Lighting, Inc.
Columbus, OH, USA
9945CAG/DAB Lamps-Table Lamps
642567
9945CAG/DAB Lamps-Table Lamps 642567
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cafe Au Lait Glass Weight: 6.6 Product Name: One Light Buffet Lamp UPC: 014817404012 Category: Lamps Glass: Desert Linen Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cafe Au Lait Glass
Weight: 6.6
Product Name: One Light Buffet Lamp
UPC: 014817404012
Category: Lamps
Glass: Desert Linen
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642567
Product Name 9945CAG/DAB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details