Capital Lighting, Inc. 9948EBY/RW Lamps-Table Lamps 642561

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817404074 Category: Lamps Glass: Biscuit Shantung metal Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817404074 Category: Lamps Glass: Biscuit Shantung metal Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9948EBY/RW Lamps-Table Lamps - 642561 - Capital Lighting, Inc.
Columbus, OH, USA
9948EBY/RW Lamps-Table Lamps
642561
9948EBY/RW Lamps-Table Lamps 642561
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Weight: 10.78 Product Name: One Light Table Lamp UPC: 014817404074 Category: Lamps Glass: Biscuit Shantung metal Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ebony
Weight: 10.78
Product Name: One Light Table Lamp
UPC: 014817404074
Category: Lamps
Glass: Biscuit Shantung metal
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642561
Product Name 9948EBY/RW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details