Capital Lighting, Inc. 2325WG Flush Mounts-Bowl Style 642558

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Ceiling Fixture UPC: 841224069752 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Ceiling Fixture UPC: 841224069752 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325WG Flush Mounts-Bowl Style - 642558 - Capital Lighting, Inc.
Columbus, OH, USA
2325WG Flush Mounts-Bowl Style
642558
2325WG Flush Mounts-Bowl Style 642558
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Ceiling Fixture UPC: 841224069752 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Ceiling Fixture
UPC: 841224069752
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642558
Product Name 2325WG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details