Capital Lighting, Inc. 2325PN Flush Mounts-Bowl Style 642552

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069745 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069745 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325PN Flush Mounts-Bowl Style - 642552 - Capital Lighting, Inc.
Columbus, OH, USA
2325PN Flush Mounts-Bowl Style
642552
2325PN Flush Mounts-Bowl Style 642552
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224069745 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224069745
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642552
Product Name 2325PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details