Capital Lighting, Inc. 9961MGL Lamps-Table Lamps 642535

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Marbelized Glass Weight: 6.27 Product Name: Two Light Table Lamp UPC: 014817404296 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Marbelized Glass Weight: 6.27 Product Name: Two Light Table Lamp UPC: 014817404296 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9961MGL Lamps-Table Lamps - 642535 - Capital Lighting, Inc.
Columbus, OH, USA
9961MGL Lamps-Table Lamps
642535
9961MGL Lamps-Table Lamps 642535
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Marbelized Glass Weight: 6.27 Product Name: Two Light Table Lamp UPC: 014817404296 Category: Lamps Glass: Sepia Brown Linen Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Marbelized Glass
Weight: 6.27
Product Name: Two Light Table Lamp
UPC: 014817404296
Category: Lamps
Glass: Sepia Brown Linen
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642535
Product Name 9961MGL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details