Capital Lighting, Inc. 9957FG/BMB Lamps-Table Lamps 642533

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.39 Product Name: Two Light Table Lamp UPC: 014817404258 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.39 Product Name: Two Light Table Lamp UPC: 014817404258 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9957FG/BMB Lamps-Table Lamps - 642533 - Capital Lighting, Inc.
Columbus, OH, USA
9957FG/BMB Lamps-Table Lamps
642533
9957FG/BMB Lamps-Table Lamps 642533
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Firenze Gold Weight: 5.39 Product Name: Two Light Table Lamp UPC: 014817404258 Category: Lamps Glass: Mushroom Taffeta Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Firenze Gold
Weight: 5.39
Product Name: Two Light Table Lamp
UPC: 014817404258
Category: Lamps
Glass: Mushroom Taffeta
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642533
Product Name 9957FG/BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details