Capital Lighting, Inc. 1082MBZ-130 Bathroom Fixtures-Two Lights 642527

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Med Bronze Product Name: Two Light Vanity Fixture UPC: 841224024317 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Med Bronze Product Name: Two Light Vanity Fixture UPC: 841224024317 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1082MBZ-130 Bathroom Fixtures-Two Lights - 642527 - Capital Lighting, Inc.
Columbus, OH, USA
1082MBZ-130 Bathroom Fixtures-Two Lights
642527
1082MBZ-130 Bathroom Fixtures-Two Lights 642527
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Med Bronze Product Name: Two Light Vanity Fixture UPC: 841224024317 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Med Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224024317
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642527
Product Name 1082MBZ-130 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details