Capital Lighting, Inc. 1398PN-105 Bathroom Fixtures-Three Lights 642526

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224069516 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224069516 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1398PN-105 Bathroom Fixtures-Three Lights - 642526 - Capital Lighting, Inc.
Columbus, OH, USA
1398PN-105 Bathroom Fixtures-Three Lights
642526
1398PN-105 Bathroom Fixtures-Three Lights 642526
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224069516 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224069516
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642526
Product Name 1398PN-105 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details