Capital Lighting, Inc. 1986WG-484 Sconces-Single Candle 642523

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069400 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069400 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1986WG-484 Sconces-Single Candle - 642523 - Capital Lighting, Inc.
Columbus, OH, USA
1986WG-484 Sconces-Single Candle
642523
1986WG-484 Sconces-Single Candle 642523
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069400 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Winter Gold
Product Name: One Light Sconce
UPC: 841224069400
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642523
Product Name 1986WG-484 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details