Capital Lighting, Inc. 1991BB-GU Sconces-Pocket 642522

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Energy Saver Sconce UPC: 841224069219 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Energy Saver Sconce UPC: 841224069219 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1991BB-GU Sconces-Pocket - 642522 - Capital Lighting, Inc.
Columbus, OH, USA
1991BB-GU Sconces-Pocket
642522
1991BB-GU Sconces-Pocket 642522
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Energy Saver Sconce UPC: 841224069219 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Energy Saver Sconce
UPC: 841224069219
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642522
Product Name 1991BB-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details