Capital Lighting, Inc. 9964PB/BS Lamps-Table Lamps 642517

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403497 Category: Lamps Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403497 Category: Lamps Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9964PB/BS Lamps-Table Lamps - 642517 - Capital Lighting, Inc.
Columbus, OH, USA
9964PB/BS Lamps-Table Lamps
642517
9964PB/BS Lamps-Table Lamps 642517
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403497 Category: Lamps Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 014817403497
Category: Lamps
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642517
Product Name 9964PB/BS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details