Capital Lighting, Inc. 1069WG-101 Bathroom Fixtures-Four Lights 642508

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069394 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069394 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1069WG-101 Bathroom Fixtures-Four Lights - 642508 - Capital Lighting, Inc.
Columbus, OH, USA
1069WG-101 Bathroom Fixtures-Four Lights
642508
1069WG-101 Bathroom Fixtures-Four Lights 642508
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069394 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Winter Gold
Product Name: Four Light Vanity Fixture
UPC: 841224069394
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642508
Product Name 1069WG-101 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details