Capital Lighting, Inc. SX8409K Exterior -Wall Mount 642492

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728159156 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728159156 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SX8409K Exterior -Wall Mount - 642492 - Capital Lighting, Inc.
Columbus, OH, USA
SX8409K Exterior -Wall Mount
642492
SX8409K Exterior -Wall Mount 642492
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728159156 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 7
Product Name: One Light Outdoor Wall
UPC: 611728159156
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642492
Product Name SX8409K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details