Capital Lighting, Inc. D1755 Lamps-Floor Lamps 642488

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 13 Product Name: One Light Floor Lamp UPC: 748119019550 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 13 Product Name: One Light Floor Lamp UPC: 748119019550 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D1755 Lamps-Floor Lamps - 642488 - Capital Lighting, Inc.
Columbus, OH, USA
D1755 Lamps-Floor Lamps
642488
D1755 Lamps-Floor Lamps 642488
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 13 Product Name: One Light Floor Lamp UPC: 748119019550 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 67.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Zen Walnut
Weight: 13
Product Name: One Light Floor Lamp
UPC: 748119019550
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642488
Product Name D1755 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details