Capital Lighting, Inc. D1754 Lamps-Table Lamps 642485

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.40 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 9 Product Name: One Light Table Lamp UPC: 748119019543 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.40 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 9 Product Name: One Light Table Lamp UPC: 748119019543 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1754 Lamps-Table Lamps - 642485 - Capital Lighting, Inc.
Columbus, OH, USA
D1754 Lamps-Table Lamps
642485
D1754 Lamps-Table Lamps 642485
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.40 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Zen Walnut Weight: 9 Product Name: One Light Table Lamp UPC: 748119019543 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.40
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Zen Walnut
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119019543
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642485
Product Name D1754 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details