Capital Lighting, Inc. TF878SVB Semi-Flush Mts.-Bowl Style 642475

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728159620 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728159620 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF878SVB Semi-Flush Mts.-Bowl Style - 642475 - Capital Lighting, Inc.
Columbus, OH, USA
TF878SVB Semi-Flush Mts.-Bowl Style
642475
TF878SVB Semi-Flush Mts.-Bowl Style 642475
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728159620 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 16
Product Name: Two Light Semi Flush Mount
UPC: 611728159620
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642475
Product Name TF878SVB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details