Capital Lighting, Inc. TF878CVB Pendants-Glass Down 642472

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728159613 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728159613 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF878CVB Pendants-Glass Down - 642472 - Capital Lighting, Inc.
Columbus, OH, USA
TF878CVB Pendants-Glass Down
642472
TF878CVB Pendants-Glass Down 642472
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728159613 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 25
Product Name: Three Light Pendant
UPC: 611728159613
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642472
Product Name TF878CVB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details