Capital Lighting, Inc. D1734 Lamps-Table Lamps 642457

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Extension: 34 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 7 Product Name: One Light Table Lamp UPC: 748119019376 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Extension: 34 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 7 Product Name: One Light Table Lamp UPC: 748119019376 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1734 Lamps-Table Lamps - 642457 - Capital Lighting, Inc.
Columbus, OH, USA
D1734 Lamps-Table Lamps
642457
D1734 Lamps-Table Lamps 642457
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Extension: 34 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: Restoration Black Weight: 7 Product Name: One Light Table Lamp UPC: 748119019376 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.00
Extension: 34
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: Restoration Black
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119019376
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642457
Product Name D1734 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details