Capital Lighting, Inc. D1738 Lamps-Table Lamps 642451

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook And Dark Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019413 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook And Dark Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019413 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1738 Lamps-Table Lamps - 642451 - Capital Lighting, Inc.
Columbus, OH, USA
D1738 Lamps-Table Lamps
642451
D1738 Lamps-Table Lamps 642451
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook And Dark Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019413 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Dunbrook And Dark Wood
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119019413
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642451
Product Name D1738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details