Capital Lighting, Inc. TF879CVB Pendants-Bowl Style 642449

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 32 Product Name: Three Light Pendant UPC: 611728159637 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 32 Product Name: Three Light Pendant UPC: 611728159637 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF879CVB Pendants-Bowl Style - 642449 - Capital Lighting, Inc.
Columbus, OH, USA
TF879CVB Pendants-Bowl Style
642449
TF879CVB Pendants-Bowl Style 642449
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 32 Product Name: Three Light Pendant UPC: 611728159637 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 32
Product Name: Three Light Pendant
UPC: 611728159637
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642449
Product Name TF879CVB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details