Capital Lighting, Inc. TF885CVB Pendants-Glass Down 642444

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Three Light Pendant UPC: 611728159651 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Three Light Pendant UPC: 611728159651 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF885CVB Pendants-Glass Down - 642444 - Capital Lighting, Inc.
Columbus, OH, USA
TF885CVB Pendants-Glass Down
642444
TF885CVB Pendants-Glass Down 642444
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Three Light Pendant UPC: 611728159651 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 23
Product Name: Three Light Pendant
UPC: 611728159651
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642444
Product Name TF885CVB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details