Capital Lighting, Inc. D1511 Lamps-Table Lamps 642435

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119019048 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119019048 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1511 Lamps-Table Lamps - 642435 - Capital Lighting, Inc.
Columbus, OH, USA
D1511 Lamps-Table Lamps
642435
D1511 Lamps-Table Lamps 642435
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119019048 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 748119019048
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642435
Product Name D1511 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details