Capital Lighting, Inc. D1728 Lamps-Table Lamps 642422

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019338 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019338 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1728 Lamps-Table Lamps - 642422 - Capital Lighting, Inc.
Columbus, OH, USA
D1728 Lamps-Table Lamps
642422
D1728 Lamps-Table Lamps 642422
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.50 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119019338 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 28.50
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119019338
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642422
Product Name D1728 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details