Capital Lighting, Inc. D1519 Lamps-Table Lamps 642417

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Santa Fe Muted Gold Weight: 11.5 Product Name: One Light Table Lamp UPC: 748119019079 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Santa Fe Muted Gold Weight: 11.5 Product Name: One Light Table Lamp UPC: 748119019079 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1519 Lamps-Table Lamps - 642417 - Capital Lighting, Inc.
Columbus, OH, USA
D1519 Lamps-Table Lamps
642417
D1519 Lamps-Table Lamps 642417
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Santa Fe Muted Gold Weight: 11.5 Product Name: One Light Table Lamp UPC: 748119019079 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Santa Fe Muted Gold
Weight: 11.5
Product Name: One Light Table Lamp
UPC: 748119019079
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642417
Product Name D1519 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details