Capital Lighting, Inc. D1719 Lamps-Table Lamps 642408

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Eclipse Silver Weight: 8 Product Name: One Light Table Lamp UPC: 748119019253 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Eclipse Silver Weight: 8 Product Name: One Light Table Lamp UPC: 748119019253 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1719 Lamps-Table Lamps - 642408 - Capital Lighting, Inc.
Columbus, OH, USA
D1719 Lamps-Table Lamps
642408
D1719 Lamps-Table Lamps 642408
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Eclipse Silver Weight: 8 Product Name: One Light Table Lamp UPC: 748119019253 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 37.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Eclipse Silver
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119019253
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642408
Product Name D1719 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details