Capital Lighting, Inc. D1718 Lamps-Table Lamps 642405

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Lavender Quartz Weight: 5.7 Product Name: One Light Table Lamp UPC: 748119019246 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Lavender Quartz Weight: 5.7 Product Name: One Light Table Lamp UPC: 748119019246 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1718 Lamps-Table Lamps - 642405 - Capital Lighting, Inc.
Columbus, OH, USA
D1718 Lamps-Table Lamps
642405
D1718 Lamps-Table Lamps 642405
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Lavender Quartz Weight: 5.7 Product Name: One Light Table Lamp UPC: 748119019246 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Lavender Quartz
Weight: 5.7
Product Name: One Light Table Lamp
UPC: 748119019246
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642405
Product Name D1718 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details