Capital Lighting, Inc. D1712 Lamps-Table Lamps 642404

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 4 Product Name: One Light Table Lamp UPC: 748119019185 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 4 Product Name: One Light Table Lamp UPC: 748119019185 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1712 Lamps-Table Lamps - 642404 - Capital Lighting, Inc.
Columbus, OH, USA
D1712 Lamps-Table Lamps
642404
D1712 Lamps-Table Lamps 642404
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 4 Product Name: One Light Table Lamp UPC: 748119019185 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Coffee Plating
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119019185
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642404
Product Name D1712 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details