Capital Lighting, Inc. 45284MIZ Bathroom Fixtures-Four Lights 642399

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325158 Category: Wall Mounted Bath Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325158 Category: Wall Mounted Bath Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
45284MIZ Bathroom Fixtures-Four Lights - 642399 - Capital Lighting, Inc.
Columbus, OH, USA
45284MIZ Bathroom Fixtures-Four Lights
642399
45284MIZ Bathroom Fixtures-Four Lights 642399
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325158 Category: Wall Mounted Bath Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mission Bronze
Weight: 5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927325158
Category: Wall Mounted Bath Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642399
Product Name 45284MIZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details