Capital Lighting, Inc. 45315BK Sconces-Single Glass 642397

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927323970 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927323970 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45315BK Sconces-Single Glass - 642397 - Capital Lighting, Inc.
Columbus, OH, USA
45315BK Sconces-Single Glass
642397
45315BK Sconces-Single Glass 642397
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927323970 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.37
Height: 7.00
Extension: 4.56
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.5
Product Name: One Light Wall Bracket
UPC: 783927323970
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642397
Product Name 45315BK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details