Capital Lighting, Inc. 45353MIZ Bathroom Fixtures-Four Lights 642390

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927323901 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927323901 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45353MIZ Bathroom Fixtures-Four Lights - 642390 - Capital Lighting, Inc.
Columbus, OH, USA
45353MIZ Bathroom Fixtures-Four Lights
642390
45353MIZ Bathroom Fixtures-Four Lights 642390
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Bronze Weight: 9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927323901 Category: Wall Mounted Bath Fixture Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mission Bronze
Weight: 9
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927323901
Category: Wall Mounted Bath Fixture
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642390
Product Name 45353MIZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details