Capital Lighting, Inc. 65328 Pendants-Bowl Style 642377

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 11 Product Name: Four Light Inverted Pendant UPC: 783927323307 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 11 Product Name: Four Light Inverted Pendant UPC: 783927323307 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65328 Pendants-Bowl Style - 642377 - Capital Lighting, Inc.
Columbus, OH, USA
65328 Pendants-Bowl Style
642377
65328 Pendants-Bowl Style 642377
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 11 Product Name: Four Light Inverted Pendant UPC: 783927323307 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 23.50
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Olde Bronze
Weight: 11
Product Name: Four Light Inverted Pendant
UPC: 783927323307
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642377
Product Name 65328 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details