Capital Lighting, Inc. 65331 Semi-Flush Mts.-Bowl Style 642373

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927323260 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927323260 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65331 Semi-Flush Mts.-Bowl Style - 642373 - Capital Lighting, Inc.
Columbus, OH, USA
65331 Semi-Flush Mts.-Bowl Style
642373
65331 Semi-Flush Mts.-Bowl Style 642373
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927323260 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927323260
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642373
Product Name 65331 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details