Capital Lighting, Inc. 65332 Pendants-Bowl Style 642371

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Polished Nickel Weight: 10.25 Product Name: Four Light Inverted Pendant UPC: 783927325929 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Polished Nickel Weight: 10.25 Product Name: Four Light Inverted Pendant UPC: 783927325929 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65332 Pendants-Bowl Style - 642371 - Capital Lighting, Inc.
Columbus, OH, USA
65332 Pendants-Bowl Style
642371
65332 Pendants-Bowl Style 642371
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Polished Nickel Weight: 10.25 Product Name: Four Light Inverted Pendant UPC: 783927325929 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.50
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Polished Nickel
Weight: 10.25
Product Name: Four Light Inverted Pendant
UPC: 783927325929
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642371
Product Name 65332 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details