PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.00
Bulb
Qty: 4
Wattage: 13
Finish: Adobe Cream
Weight: 31
Product Name: Four Light Ceiling Fan
UPC: 783927329910
Category: Ceiling Fans
Glass: Umber Alabaster
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Electricity Use: 72
Light Kit: Integrated
Speeds: 3
Optional Control: Basic Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5978
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642346 |
| Product Name | 310103ADC Fans-Damp Location |