PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 11.75
Bulb
Qty: 3
Wattage: 40
Finish: Olde Bronze
Weight: 27
Product Name: Three Light Ceiling Fan
UPC: 783927326957
Category: Ceiling Fans
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 8``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-5291
Electricity Use: 69
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5087
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642344 |
| Product Name | 300022OZ Fans-Huggers |